The NLF-18000-40 is a low pass filter designed for DC to 18 GHz applications, offering a minimum stopband attenuation of 40 dBc from 20 to 38 GHz and 60 dBc at 36 GHz, with a maximum insertion loss of 2 dB and VSWR of 2:1. It features 2.92 mm female RF connectors, is housed in an aluminum enclosure measuring 67 by 14 by 10 mm, and is mounted using four M2 screws with a 3 mm depth. The operating temperature range is -20 to +55°C.
kTB Solutions supplies high stopband rejection low pass filters in frequency range DC-28GHz. The low pass filters are widely used in many applications..
Features:
Applications:
Low Pass Filters Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Low Pass Filters |
| Product Number | NLF-18000-40 |
| Product Name | Low Pass Filters |
| Fc | ? to 18000 MHz |