kTB Solutions Low Noise Amplifiers NLA-9K-3000-43-30

Description
kTB Solutions supplies Low Noise Amplifiers from DC to 110GHz, and the noise figure can be as low as 0.7 dB. Features: Broad Band Low Noise Applications: Wireless Receiver Laboratory Test Radar Low Noise Amplifiers Brochure
Request a Quote Datasheet
Description
kTB Solutions supplies Low Noise Amplifiers from DC to 110GHz, and the noise figure can be as low as 0.7 dB. Features: Broad Band Low Noise Applications: Wireless Receiver Laboratory Test Radar Low Noise Amplifiers Brochure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Noise Amplifiers - NLA-9K-3000-43-30 - kTB Solutions
San Jose, CA, United States
Low Noise Amplifiers
NLA-9K-3000-43-30
Low Noise Amplifiers NLA-9K-3000-43-30
kTB Solutions supplies Low Noise Amplifiers from DC to 110GHz, and the noise figure can be as low as 0.7 dB. Features: Broad Band Low Noise Applications: Wireless Receiver Laboratory Test Radar Low Noise Amplifiers Brochure

kTB Solutions supplies Low Noise Amplifiers from DC to 110GHz, and the noise figure can be as low as 0.7 dB.


Features:

  • Broad Band
  • Low Noise

Applications:

  • Wireless
  • Receiver
  • Laboratory Test
  • Radar

Low Noise Amplifiers Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Amplifiers
Product Number NLA-9K-3000-43-30
Product Name Low Noise Amplifiers
Amplifier Type Low Noise Amplifier
Frequency Range 0.0090 to 3000 MHz
Minimum Gain 43 dB
Maximum Gain 43 dB
Output Power 16 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-30-18000-15-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30 to 18000 MHz
Minimum Gain 15 dB
View Details
Low Noise Amplifiers - NLA-10-18000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 18000 MHz
Minimum Gain 25 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-18000-26500-60 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 18000 to 26500 MHz
Output VSWR 2.2 :1
View Details
Low Noise Amplifiers - NLA-4000-12000-14-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4000 to 12000 MHz
Minimum Gain 14 dB
View Details