The NLA-87-108-30-25 is a low noise amplifier designed for wireless, receiver, laboratory test, and radar applications, operating between 0.087 GHz and 0.108 GHz with a minimum gain of 30 dB and a maximum noise figure of 2.5 dB. It provides a minimum output power of 18 dBm at 1 dB compression, a VSWR of 1.6 maximum, and operates on +12 VDC with a current draw of 250 mA. The amplifier has a 50 Ω impedance and is mounted with four through-holes of 2.6 mm diameter. Its mechanical dimensions are 45 mm × 22 mm × 13 mm, excluding SMA RF connectors.
kTB Solutions supplies Low Noise Amplifiers from DC to 110GHz, and the noise figure can be as low as 0.7 dB.
Features:
Applications:
Low Noise Amplifiers Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | NLA-87-108-30-25 |
| Product Name | Low Noise Amplifiers |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 87 to 108 MHz |
| Minimum Gain | 30 dB |
| Maximum Gain | 30 dB |
| Output Power | 18 dBm |