The NLA-500-18000-40-30 is a low noise amplifier designed for applications in wireless systems, receivers, laboratory testing, and radar, operating from 0.5 to 18 GHz. It provides a minimum gain of 40 dB with a gain flatness of ±1.5 dB typical, a noise figure of 3 dB maximum, and a P1dB output power of +10 dBm minimum. The device operates on +12 VDC with a typical current draw of 200 mA and has a 50 Ω impedance. It includes SMA female RF connectors and is housed in a case measuring 40 × 35 × 12 mm, mounted via four 2.2 mm through-holes. The operating temperature range is -40 to +70 ℃, and the non-operating range is -55 to +100 ℃.
kTB Solutions supplies Low Noise Amplifiers from DC to 110GHz, and the noise figure can be as low as 0.7 dB.
Features:
Applications:
Low Noise Amplifiers Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | NLA-500-18000-40-30 |
| Product Name | Low Noise Amplifiers |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 500 to 18000 MHz |
| Minimum Gain | 40 dB |
| Maximum Gain | 40 dB |
| Output Power | 10 dBm |