The NLA-500-18000-10-30 is a broadband low noise amplifier covering 0.5 to 18 GHz, designed for wireless, receiver, laboratory test, and radar applications. It features a minimum small signal gain of 10 dB, a typical noise figure of 3 dB, and a minimum output power at 1 dB compression of 12 dBm. The input and output VSWR are both maximum 2.0, with a 50 Ω impedance and operation from a +15 VDC supply drawing a maximum of 150 mA. The amplifier is housed in a package measuring 21.8 × 17.8 × 7.4 mm with SMA female connectors and mounted via two through-holes of 2.2 mm diameter. It operates from -54 to +85 °C and withstands non-operating temperatures from -55 to +100 °C. The maximum input power without damage is 17 dBm.
kTB Solutions supplies Low Noise Amplifiers from DC to 110GHz, and the noise figure can be as low as 0.7 dB.
Features:
Applications:
Low Noise Amplifiers Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | NLA-500-18000-10-30 |
| Product Name | Low Noise Amplifiers |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 500 to 18000 MHz |
| Minimum Gain | 10 dB |
| Maximum Gain | 10 dB |
| Output Power | 12 dBm |