The NLA-50-6000-25-40 is a low noise amplifier designed for broadband applications including wireless, receiver, laboratory test, and radar systems. It operates from 0.05 GHz to 6 GHz with a minimum gain of 25 dB and a maximum noise figure of 4 dB. The amplifier delivers a minimum output power of +22 dBm at 1 dB compression, has a VSWR of 2:1, and requires +12 VDC supply with a typical current draw of 450 mA. It features SMA female RF connectors, is housed in a 50 x 30 x 15 mm enclosure excluding connectors, and is mounted via four 2.2 mm through-holes. The operating temperature range is -20°C to +50°C, with a non-operating range of -40°C to +85°C.
kTB Solutions supplies Low Noise Amplifiers from DC to 110GHz, and the noise figure can be as low as 0.7 dB.
Features:
Applications:
Low Noise Amplifiers Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | NLA-50-6000-25-40 |
| Product Name | Low Noise Amplifiers |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 50 to 6000 MHz |
| Minimum Gain | 25 dB |
| Maximum Gain | 25 dB |
| Output Power | 22 dBm |