The NLA-400-2000-25-20 is a low noise amplifier designed for applications in wireless, receiver, laboratory test, and radar systems, operating across a frequency range of 0.4 to 2 GHz. It features a minimum small signal gain of 25 dB, a noise figure of no more than 2 dB, and a minimum output power at 1 dB compression of +20 dBm. The device has an input VSWR of 2.5 max and output VSWR of 2.0 max, with a typical operating voltage of +9 VDC and current draw of 150 mA. It is housed in a compact package measuring 18.8 × 19.1 × 11.7 mm, featuring SMA female connectors and mounted via two 2.7 mm through-holes. The operating temperature range is -40 to +70°C.
kTB Solutions supplies Low Noise Amplifiers from DC to 110GHz, and the noise figure can be as low as 0.7 dB.
Features:
Applications:
Low Noise Amplifiers Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | NLA-400-2000-25-20 |
| Product Name | Low Noise Amplifiers |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 400 to 2000 MHz |
| Minimum Gain | 25 dB |
| Maximum Gain | 25 dB |
| Output Power | 20 dBm |