The NLA-3000-15000-15-30
kTB Solutions supplies Low Noise Amplifiers from DC to 110GHz, and the noise figure can be as low as 0.7 dB.
Features:
Applications:
Low Noise Amplifiers Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | NLA-3000-15000-15-30 |
| Product Name | Low Noise Amplifiers |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 3000 to 15000 MHz |
| Minimum Gain | 15 dB |
| Maximum Gain | 15 dB |
| Output Power | 8 dBm |