The NLA-2000-6000-30-15 is a low noise amplifier designed for operation between 2 GHz and 6 GHz, with a minimum small signal gain of 30 dB and a maximum noise figure of 1.5 dB. It operates from a +5 VDC supply with a typical current draw of 80 mA, maintains a gain flatness within ±1 dB, and provides a minimum output power at 1 dB compression of 2 dBm. Input and output VSWR are both limited to a maximum of 2.0. The device features SMA female RF connectors, feedthrough/terminal
kTB Solutions supplies Low Noise Amplifiers from DC to 110GHz, and the noise figure can be as low as 0.7 dB.
Features:
Applications:
Low Noise Amplifiers Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | NLA-2000-6000-30-15 |
| Product Name | Low Noise Amplifiers |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 2000 to 6000 MHz |
| Minimum Gain | 30 dB |
| Maximum Gain | 30 dB |
| Output Power | 2 dBm |