kTB Solutions Low Noise Amplifiers NLA-2000-10000-30-40

Description
kTB Solutions supplies Low Noise Amplifiers from DC to 110GHz, and the noise figure can be as low as 0.7 dB. Features: Broad Band Low Noise Applications: Wireless Receiver Laboratory Test Radar Low Noise Amplifiers Brochure
Request a Quote Datasheet
Description
kTB Solutions supplies Low Noise Amplifiers from DC to 110GHz, and the noise figure can be as low as 0.7 dB. Features: Broad Band Low Noise Applications: Wireless Receiver Laboratory Test Radar Low Noise Amplifiers Brochure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Noise Amplifiers - NLA-2000-10000-30-40 - kTB Solutions
San Jose, CA, United States
Low Noise Amplifiers
NLA-2000-10000-30-40
Low Noise Amplifiers NLA-2000-10000-30-40
kTB Solutions supplies Low Noise Amplifiers from DC to 110GHz, and the noise figure can be as low as 0.7 dB. Features: Broad Band Low Noise Applications: Wireless Receiver Laboratory Test Radar Low Noise Amplifiers Brochure

kTB Solutions supplies Low Noise Amplifiers from DC to 110GHz, and the noise figure can be as low as 0.7 dB.


Features:

  • Broad Band
  • Low Noise

Applications:

  • Wireless
  • Receiver
  • Laboratory Test
  • Radar

Low Noise Amplifiers Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Amplifiers
Product Number NLA-2000-10000-30-40
Product Name Low Noise Amplifiers
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 10000 MHz
Minimum Gain 30 dB
Maximum Gain 30 dB
Output Power 15 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-8000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 8000 MHz
Output VSWR 2 :1
View Details
Low Noise Amplifiers - NLA-2000-4000-40-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 4000 MHz
Minimum Gain 40 dB
View Details
Low Noise Amplifiers - NLA-2-1100-22-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2 to 1100 MHz
Minimum Gain 22 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-18000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 18000 MHz
Output VSWR 2.2 :1
View Details