kTB Solutions Low Noise Amplifiers NLA-200-2000-30-30

Description
kTB Solutions supplies Low Noise Amplifiers from DC to 110GHz, and the noise figure can be as low as 0.7 dB. Features: Broad Band Low Noise Applications: Wireless Receiver Laboratory Test Radar Low Noise Amplifiers Brochure
Request a Quote
Description
kTB Solutions supplies Low Noise Amplifiers from DC to 110GHz, and the noise figure can be as low as 0.7 dB. Features: Broad Band Low Noise Applications: Wireless Receiver Laboratory Test Radar Low Noise Amplifiers Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NLA-200-2000-30-30 is a low noise amplifier designed for wireless and laboratory test applications, covering a frequency range of 0.2 to 2 GHz with a typical gain of 30 dB and a noise figure of 3 dB. It operates from a +5 VDC supply, has a 50 Ω impedance, and delivers a 1 dB compression point of 10 dBm. The device features an input VSWR of 1.45 and output VSWR of 2, with spurious emissions suppressed to -60 dBc and a second harmonic at -10 dBc. It is housed in a 50 × 30 × 20 mm enclosure with SMA female RF connectors and a feedthrough or terminal post power connector. Operating temperature ranges from -10 to +50 °C.

Datasheet Summary
Powered by GS/AI

The NLA-200-2000-30-30 is a low noise amplifier designed for wireless and laboratory test applications, covering a frequency range of 0.2 to 2 GHz with a typical gain of 30 dB and a noise figure of 3 dB. It operates from a +5 VDC supply, has a 50 Ω impedance, and delivers a 1 dB compression point of 10 dBm. The device features an input VSWR of 1.45 and output VSWR of 2, with spurious emissions suppressed to -60 dBc and a second harmonic at -10 dBc. It is housed in a 50 × 30 × 20 mm enclosure with SMA female RF connectors and a feedthrough or terminal post power connector. Operating temperature ranges from -10 to +50 °C.

Suppliers

Company
Product
Description
Supplier Links
Low Noise Amplifiers - NLA-200-2000-30-30 - kTB Solutions
San Jose, CA, United States
Low Noise Amplifiers
NLA-200-2000-30-30
Low Noise Amplifiers NLA-200-2000-30-30
kTB Solutions supplies Low Noise Amplifiers from DC to 110GHz, and the noise figure can be as low as 0.7 dB. Features: Broad Band Low Noise Applications: Wireless Receiver Laboratory Test Radar Low Noise Amplifiers Brochure

kTB Solutions supplies Low Noise Amplifiers from DC to 110GHz, and the noise figure can be as low as 0.7 dB.


Features:

  • Broad Band
  • Low Noise

Applications:

  • Wireless
  • Receiver
  • Laboratory Test
  • Radar

Low Noise Amplifiers Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Amplifiers
Product Number NLA-200-2000-30-30
Product Name Low Noise Amplifiers
Amplifier Type Low Noise Amplifier
Frequency Range 200 to 2000 MHz
Minimum Gain 30 dB
Maximum Gain 30 dB
Output Power 10 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-4000-8000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 4000 to 8000 MHz
Output VSWR 2.2 :1
View Details
Low Noise Amplifiers - NLA-950-2150-20-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 950 to 2150 MHz
Minimum Gain 20 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-12000-18000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 12000 to 18000 MHz
Output VSWR 2 :1
View Details
Low Noise Amplifiers - NLA-100-20000-25-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 20000 MHz
Minimum Gain 25 dB
View Details