The NLA-20-3000-30-35 is a low noise amplifier designed for broadband applications including wireless, receiver, laboratory test, and radar systems. It operates from 0.02 to 3 GHz with a typical power gain of 30 dB and a noise figure of 3.5 dB. The amplifier has a 50 Ω impedance, +15 VDC voltage requirement, and delivers a +15 dBm typical output power at 1 dB compression. Input and output VSWR are 1.45 and 2, respectively. It is housed in a 50 × 30 × 20 mm enclosure with SMA female connectors and operates within -10 to +50 ℃. Maximum input power is -14 dBm.
kTB Solutions supplies Low Noise Amplifiers from DC to 110GHz, and the noise figure can be as low as 0.7 dB.
Features:
Applications:
Low Noise Amplifiers Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | NLA-20-3000-30-35 |
| Product Name | Low Noise Amplifiers |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 20 to 3000 MHz |
| Minimum Gain | 30 dB |
| Maximum Gain | 30 dB |
| Output Power | 15 dBm |