The NLA-2-1100-22-15 is a broadband low noise amplifier designed for wireless, receiver, laboratory test, and radar applications, operating from 2 to 1100 MHz with a typical gain of 22 dB and noise figure of 1.5 dB. It delivers a P1dB output power of 26 dBm, has input and output VSWR of 1.4, and requires +8 V at 300 mA. The device is housed in a 32 × 30 × 12 mm package with SMA female RF connectors and feedthrough/power terminal posts, mounted via four 2.2 mm through-holes. Operating temperature ranges from -40 to +70 °C, with a non-operating range of -55 to +100 °C. Maximum RF input power is +10 dBm and supply voltage is limited to +10 V.
kTB Solutions supplies Low Noise Amplifiers from DC to 110GHz, and the noise figure can be as low as 0.7 dB.
Features:
Applications:
Low Noise Amplifiers Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | NLA-2-1100-22-15 |
| Product Name | Low Noise Amplifiers |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 2 to 1100 MHz |
| Minimum Gain | 22 dB |
| Maximum Gain | 22 dB |