The NLA-1000-6000-15-20 is a low noise amplifier designed for wireless and laboratory test applications, covering a frequency range of 1000 to 6000 MHz with a typical gain of 15 dB and a noise figure of 2 dB. It operates from a +5V DC supply, has 50 Ω impedance, and features an input VSWR of 1.45 and output VSWR of 2. The device delivers a 12 dBm typical output power at 1 dB compression, with spurious emissions at -60 dBc and a second harmonic of -15 dBc. It is housed in a 50 × 30 × 20 mm package with SMA female RF connectors and feedthrough/terminal
kTB Solutions supplies Low Noise Amplifiers from DC to 110GHz, and the noise figure can be as low as 0.7 dB.
Features:
Applications:
Low Noise Amplifiers Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | NLA-1000-6000-15-20 |
| Product Name | Low Noise Amplifiers |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 1000 to 6000 MHz |
| Minimum Gain | 15 dB |
| Maximum Gain | 15 dB |
| Output Power | 12 dBm |