The NLA-1000-18000-50-30
kTB Solutions supplies Low Noise Amplifiers from DC to 110GHz, and the noise figure can be as low as 0.7 dB.
Features:
Applications:
Low Noise Amplifiers Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | NLA-1000-18000-50-30 |
| Product Name | Low Noise Amplifiers |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 1000 to 18000 MHz |
| Minimum Gain | 50 dB |
| Maximum Gain | 50 dB |
| Output Power | 20 dBm |