The NLA-100-6000-25-25 is a low noise amplifier designed for broadband applications including wireless, receiver, laboratory test, and radar systems, operating from 0.1 to 6 GHz with a minimum gain of 25 dB and a maximum noise figure of 2.5 dB. It provides a minimum output power of +15 dBm at 1 dB compression, a maximum VSWR of 1.5, and operates on +12 VDC drawing 120 mA typical current. The device has a 50 Ω impedance, accepts a maximum input power of +10 dBm, and shows spurious emissions of -60 dBc maximum. It is housed in a 50 × 30 × 15 mm enclosure with SMA female connectors and mounted via four 2.2 mm through-holes. Operating temperature ranges from -20 to +60 °C, with non-operating temperatures from -40 to +85 °C. The unit weighs no more than 200 g.
kTB Solutions supplies Low Noise Amplifiers from DC to 110GHz, and the noise figure can be as low as 0.7 dB.
Features:
Applications:
Low Noise Amplifiers Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | NLA-100-6000-25-25 |
| Product Name | Low Noise Amplifiers |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 100 to 6000 MHz |
| Minimum Gain | 25 dB |
| Maximum Gain | 25 dB |
| Output Power | 15 dBm |