The NHC9-500-3000-10-S is a 90-degree hybrid coupler designed for broadband high-power applications such as amplifiers, transmitters, and radar systems, operating from 0.5 to 3 GHz with a 10 W average power rating. It features a maximum insertion loss of 1.1 dB, minimum isolation of 20 dB, maximum VSWR of 1.3, amplitude balance of ±0.9 dB, and phase balance of ±7°. The unit is housed in a case measuring 153 × 25.4 × 11 mm with SMA female connectors and mounting via two 2.8 mm through-holes. Operating temperature ranges from -30°C to +70°C, and non-operating temperature ranges from -40°C to +80°C.
kTB Solutions supplies broadband and high power 90 degree hybrid couplers in a wide range from 80MHz to 40GHz. The couplers are widely used in many applications.
| kTB Solutions | |
|---|---|
| Product Category | RF Couplers |
| Product Number | NHC9-500-3000-10-S |
| Product Name | 90 Degree Hybrid Couplers |
| Frequency Range | 500.00 to 3000.00 MHz |