kTB Solutions 90 Degree Hybrid Couplers NHC9-2000-8000-60

Description
kTB Solutions supplies broadband and high power 90 degree hybrid couplers in a wide range from 80MHz to 40GHz. The couplers are widely used in many applications.
Request a Quote
Description
kTB Solutions supplies broadband and high power 90 degree hybrid couplers in a wide range from 80MHz to 40GHz. The couplers are widely used in many applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NHC9-2000-8000-60 is a 90-degree hybrid coupler designed for broadband applications up to 60W average power in the 2-8 GHz range. It features a maximum insertion loss of 0.8 dB, minimum isolation of 17 dB, and a maximum VSWR of 1.5. The amplitude and phase balance are within ±1 dB and ±8°, respectively, with a 50 Ω impedance. The unit measures 60 × 25 × 11 mm and is mounted via four 2.3 mm through-holes, using pin connectors of 0.5 mm diameter. Operating temperature ranges from -30°C to +70°C, with non-operating temperatures from -40°C to +80°C.

Datasheet Summary
Powered by GS/AI

The NHC9-2000-8000-60 is a 90-degree hybrid coupler designed for broadband applications up to 60W average power in the 2-8 GHz range. It features a maximum insertion loss of 0.8 dB, minimum isolation of 17 dB, and a maximum VSWR of 1.5. The amplitude and phase balance are within ±1 dB and ±8°, respectively, with a 50 Ω impedance. The unit measures 60 × 25 × 11 mm and is mounted via four 2.3 mm through-holes, using pin connectors of 0.5 mm diameter. Operating temperature ranges from -30°C to +70°C, with non-operating temperatures from -40°C to +80°C.

Suppliers

Company
Product
Description
Supplier Links
90 Degree Hybrid Couplers - NHC9-2000-8000-60 - kTB Solutions
San Jose, CA, United States
90 Degree Hybrid Couplers
NHC9-2000-8000-60
90 Degree Hybrid Couplers NHC9-2000-8000-60
kTB Solutions supplies broadband and high power 90 degree hybrid couplers in a wide range from 80MHz to 40GHz. The couplers are widely used in many applications.

kTB Solutions supplies broadband and high power 90 degree hybrid couplers in a wide range from 80MHz to 40GHz. The couplers are widely used in many applications.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Couplers
Product Number NHC9-2000-8000-60
Product Name 90 Degree Hybrid Couplers
Frequency Range 2000.00 to 8000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

90 Degree Hybrid Couplers - NHC9-100-140-10-S - kTB Solutions
Specs
Frequency Range 100.00 to 140.00 MHz
Power 10.00 watts
Insertion Loss 0.50 dB
View Details
Single Directional Couplers - NSDC-2000-2500-K5-40-NS - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 2500.00 MHz
Power 500.00 watts
View Details
Single Directional Couplers - NSDC-4000-30000-30-20-K - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 4000.00 to 30000.00 MHz
Power 30.00 watts
View Details