kTB Solutions Detector Log Video Amplifiers(DLVAs) NDLVA-6000-18000-65

Description
kTB Solutions supplies Detector Log Video Amplifiers(DLVAs) from DC to 40GHz, and the TSS is as low as -72dBm. Features: Wide Dynamic Range High Tangential Signal Sensitivity Fast Recovery Time Applications: Wireless Transmitter Laboratory Test Radar DETECTOR LOG VIDEO AMPLIFIERS(DLVAS) Brochure
Request a Quote
Description
kTB Solutions supplies Detector Log Video Amplifiers(DLVAs) from DC to 40GHz, and the TSS is as low as -72dBm. Features: Wide Dynamic Range High Tangential Signal Sensitivity Fast Recovery Time Applications: Wireless Transmitter Laboratory Test Radar DETECTOR LOG VIDEO AMPLIFIERS(DLVAS) Brochure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Detector Log Video Amplifiers(DLVAs) - NDLVA-6000-18000-65 - kTB Solutions
San Jose, CA, United States
Detector Log Video Amplifiers(DLVAs)
NDLVA-6000-18000-65
Detector Log Video Amplifiers(DLVAs) NDLVA-6000-18000-65
kTB Solutions supplies Detector Log Video Amplifiers(DLVAs) from DC to 40GHz, and the TSS is as low as -72dBm. Features: Wide Dynamic Range High Tangential Signal Sensitivity Fast Recovery Time Applications: Wireless Transmitter Laboratory Test Radar DETECTOR LOG VIDEO AMPLIFIERS(DLVAS) Brochure

kTB Solutions supplies Detector Log Video Amplifiers(DLVAs) from DC to 40GHz, and the TSS is as low as -72dBm.


Features:

  • Wide Dynamic Range
  • High Tangential Signal Sensitivity
  • Fast Recovery Time

Applications:

  • Wireless
  • Transmitter
  • Laboratory Test
  • Radar

DETECTOR LOG VIDEO AMPLIFIERS(DLVAS) Brochure

Supplier's Site

Technical Specifications

  kTB Solutions
Product Category RF Amplifiers
Product Number NDLVA-6000-18000-65
Product Name Detector Log Video Amplifiers(DLVAs)
Amplifier Type DLVA
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-18000-26500-36 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 18000 to 26500 MHz
Output VSWR 3.5 :1
View Details
Low Noise Amplifiers - NLA-8000-12000-32-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 12000 MHz
Minimum Gain 32 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-6000-12000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 6000 to 12000 MHz
Output VSWR 2 :1
View Details
Low Noise Amplifiers - NLA-6000-18000-20-28 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 18000 MHz
Minimum Gain 20 dB
View Details