NDI5050A drop-in isolators are designed for use in wireless, radar, and laboratory test applications within the 1500 to 3000 MHz frequency range, offering high power handling, high isolation, and low insertion loss. The device has a mechanical size of 50.8 × 49.5 × 19 mm and is mounted using six M3 screws with a depth of 6 mm. It supports a forward power of up to 100 W and reverse power between 10 and 100 W, with a maximum insertion loss of 0.7 dB, a minimum isolation of 17.0 dB, and a maximum VSWR of 1.40. The operating temperature range is from -10°C to +60°C.
kTB Solutions supplies broadband and high power drop-in isolators in a broad range from 10MHz to 26.5GHz. Our drop-in isolators are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NDI5050A |
| Product Name | Drop-In Isolators |
| Component | Isolator |