The NDDC-1000-6000-50-10
kTB Solutions supplies broadband and high power dual directional couplers in a wide range from 100kHz to 18GHz. The couplers are widely used in many applications.
| kTB Solutions | |
|---|---|
| Product Category | RF Couplers |
| Product Number | NDDC-1000-6000-50-10-NS |
| Product Name | Dual Directional Couplers |
| RF Coupler Type | Dual Directional |
| Frequency Range | 1000.00 to 6000.00 MHz |
| Power | 50.00 watts |
| Coupling | 10.00 dB |