The NDC1620B is a drop-in circulator designed for high-power, high-isolation applications in wireless and radar systems, covering 6 to 18 GHz. It measures 16 × 20.3 × 14 mm and is mounted with three M2 mm deep, 3 mm holes. It offers a maximum insertion loss of 1.5 dB and minimum isolation of 10 dB over the full band, with a maximum VSWR of 1.9, supporting an average power of 20 W. Within the 13.5 to 16.5 GHz subrange, it achieves 0.6 dB insertion loss, 18 dB isolation, 1.3 VSWR, and 30 W power handling. The operating temperature range is -30°C to +70°C.
kTB Solutions supplies broadband and high power drop-in circulators in a broad range from 10MHz to 18GHz. The average power is up to 500W. Our drop-in circulators are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NDC1620B |
| Product Name | Drop-In Circulators |
| Component | Circulator |