kTB Solutions Terminations NCT67R5

Description
kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications. Features: Low VSWR High Power Broadband Applications: Transmitters Antennas Laboratory Test Impedance Matching Terminations Brochure
Request a Quote
Description
kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications. Features: Low VSWR High Power Broadband Applications: Transmitters Antennas Laboratory Test Impedance Matching Terminations Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCT67R5 is a coaxial termination designed for DC to 67 GHz applications, offering 50 Ω impedance and a maximum VSWR of 1.45, with a power handling capacity of 0.5 W. It features a 1.85 mm connector with a passivated stainless steel outer conductor, PEI dielectric, and a gold-plated beryllium copper inner conductor. The operating temperature range is -55 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The NCT67R5 is a coaxial termination designed for DC to 67 GHz applications, offering 50 Ω impedance and a maximum VSWR of 1.45, with a power handling capacity of 0.5 W. It features a 1.85 mm connector with a passivated stainless steel outer conductor, PEI dielectric, and a gold-plated beryllium copper inner conductor. The operating temperature range is -55 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Terminations - NCT67R5 - kTB Solutions
San Jose, CA, United States
Terminations
NCT67R5
Terminations NCT67R5
kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications. Features: Low VSWR High Power Broadband Applications: Transmitters Antennas Laboratory Test Impedance Matching Terminations Brochure

kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications.


Features:

  • Low VSWR
  • High Power
  • Broadband

Applications:

  • Transmitters
  • Antennas
  • Laboratory Test
  • Impedance Matching

Terminations Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Terminations
Product Number NCT67R5
Product Name Terminations
Connector Type 1.85mm; 1.85mm
Unlock Full Specs
to access all available technical data

Similar Products

Terminations - NCT4010 - kTB Solutions
Specs
Connector Type 2.92mm; 2.92mm
Frequency Range 0.0 to 40000 MHz
Power 10 watts
View Details
Terminations - NCT1805 - kTB Solutions
Specs
Connector Type SMA; N, SMA
Frequency Range 0.0 to 18000 MHz
Power 5 watts
View Details
Terminations - NCT2610 - kTB Solutions
Specs
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
Power 10 watts
View Details
Terminations - NCT2605 - kTB Solutions
Specs
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
Power 5 watts
View Details