NCS-ML2G-S-04 is an SMA male RF connector designed for DC to 26.5 GHz applications, with a 50 Ω impedance, maximum VSWR of 1.15, and 1000 VDC voltage withstand. The connector features a passivated SUS303 stainless steel outer conductor, gold-plated beryllium copper inner conductor, and a dielectric of PEI and PTFE. It supports 500 mating cycles and operates from -55 °C to +165 °C. The part is available in multiple pin diameters (Φ0.23 mm to Φ0.51 mm), with a maximum pin depth of 2 mm and ±0.2 mm tolerance.
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | NCS-ML2G-S-04 |
| Product Name | PCB Connectors |
| Connector Type | SMA; SMA Male |