The NCS-ML2G-S-03 is an SMA male connector designed for RF applications up to 26.5 GHz with a 50 Ω impedance and a maximum VSWR of 1.15. It features a gold-plated beryllium copper inner conductor, passivated SUS303 stainless steel outer conductor, and a dielectric of PEI and PTFE. The connector supports 500 mating cycles, withstands 1000 VDC, and operates from -55 °C to +165 °C. Its dimensions include a pin diameter of Φ0.23 mm with a maximum depth of 2 mm. The part is specified with a dimensional tolerance of ±0.2 mm.
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | NCS-ML2G-S-03 |
| Product Name | PCB Connectors |
| Connector Type | SMA; SMA Male |