The NCS-ML2G-P is an SMA male PCB connector designed for DC to 26.5 GHz applications, featuring a 50 Ω impedance, a maximum VSWR of 1.15, and a voltage withstand of 1000 VDC. The connector uses a gold-plated beryllium copper inner conductor and passivated SUS303 stainless steel outer conductor, with a PEI and PTFE dielectric. It supports 500 mating cycles and operates between -55 °C and +165 °C. The mechanical dimensions are 4.1 mm diameter for D1, 1 mm for D2, 4 mm for L1, and 1.5 mm for L2, with a tolerance of ±0.2 mm.
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | NCS-ML2G-P |
| Product Name | PCB Connectors |
| Connector Type | SMA; SMA Male |