The NCS-MG-G800-1 is an SMA male connector designed for wireless, radar, instrument, and electronic applications with a frequency range of DC to 18 GHz, a maximum VSWR of 1.3, and a maximum insertion loss of 0.22 dB. It has a 50 Ω impedance, a dielectric resistance of at least 5000 MΩ, and withstands 1000 VDC. The connector features a gold-plated brass inner conductor and a passivated stainless steel outer conductor, with PTFE dielectric and a mechanical tolerance of ±0.2 mm. It mated with NG800 cable and operates from -55 to +165 °C.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCS-MG-G800-1 |
| Product Name | Cable Connectors |
| Connector Type | SMA |