The NCS-MG-A830-1 is an SMA male connector designed for wireless, radar, instrument, and electronic applications with a frequency range of DC to 18 GHz and a maximum VSWR of 1.25. It has a 50 Ω impedance, dielectric insulation of at least 5000 MΩ, and a voltage withstand rating of 1000 VDC. The connector is constructed with 303F stainless steel outer conductor and mates with NA830 cable. Physical tolerance is ±0.2 mm (±0.008 in), with a mating tolerance of ±0.1 mm (±0.004 in).
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCS-MG-A830-1 |
| Product Name | Cable Connectors |
| Connector Type | SMA |