The NCS-MG-A500-2 is an SMA male connector designed for wireless, radar, instrumentation, and electronic applications, operating from DC to 26.5 GHz with a maximum VSWR of 1.3. It features a passivated stainless steel outer conductor and a gold-plated brass inner conductor, and mates with NA500 cable. The part has a tolerance of ±0.2 mm.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCS-MG-A500-2 |
| Product Name | Cable Connectors |
| Connector Type | SMA |