NCS-MG-086-3 is an SMA male connector designed for wireless, radar, instrumentation, and electronics applications, operating from DC to 26.5 GHz with a maximum VSWR of 1.25. The outer conductor is passivated stainless steel, and it mates with NH280, NE086, ND086, or RG316 cables. The part has a tolerance of ±0.2 mm (±0.008 in).
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCS-MG-086-3 |
| Product Name | Cable Connectors |
| Connector Type | SMA |