NCS-MCB-RG142-3 is an SMA male crimp connector designed for use in wireless, radar, instrumentation, and electronics applications with a frequency range of DC to 6 GHz and a maximum VSWR of 1.15 up to 3 GHz, maintaining a 50 Ω impedance. The connector features gold-plated brass inner and outer conductors and is compatible with RG223, RG58, LMR195, and RG142 cables. Tolerances are specified at ±0.2 mm (±0.008 in).
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCS-MCB-RG142-3 |
| Product Name | Cable Connectors |
| Connector Type | SMA |