The NCS-MCB-R600-2 is an SMA male crimp connector designed for RF applications up to 6 GHz, with a 50 Ω impedance. It features a ternary alloy plated brass outer conductor and gold-plated brass inner conductor, with PTFE dielectric, and is rated for operation from -45℃ to +165℃. The connector mates with NR600 cable and maintains a maximum VSWR of 1.25 and typical insertion loss of 0.1 dB. Mechanical tolerances are ±0.2 mm.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCS-MCB-R600-2 |
| Product Name | Cable Connectors |
| Connector Type | SMA |