The NCS-MCB-R500-1 is an SMA male connector designed for wireless, radar, instrument, and electronic applications with a frequency range of DC to 6 GHz and a maximum VSWR of 1.25. It has a 50 Ω impedance, 500 V voltage withstand rating, and 5000 MΩ minimum dielectric impedance. The connector features a gold-plated brass inner and outer conductor with PTFE dielectric, and is mated with NR500 cable. Physical dimensions have a tolerance of ±0.5 mm.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCS-MCB-R500-1 |
| Product Name | Cable Connectors |
| Connector Type | SMA |