The NCS-FYG-D175-01 is an SMA female connector designed for DC to 27 GHz applications, including wireless, radar, and instrumentation systems. It has a 50 Ω impedance and a maximum VSWR of 1.15. The outer conductor is made of polished and passivated SUS303F stainless steel, the dielectric is composed of PTFE and PEI, and the inner conductor is gold-plated beryllium copper. Mechanical tolerance is ±0.2 mm (±0.008 in).
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | NCS-FYG-D175-01 |
| Product Name | PCB Connectors |
| Connector Type | SMA; SMA Female |