NCS-FYB-M60 is an SMA female PCB connector designed for DC to 6 GHz applications, featuring a 50 Ω impedance, maximum VSWR of 1.25, and a voltage withstand rating of 1000 VDC. The outer conductor is ternary alloy plated brass, the inner conductor is gold-plated beryllium copper, and the dielectric is PTFE. It operates from -55°C to +165°C and has a mechanical tolerance of ±0.2 mm.
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | NCS-FYB-M60 |
| Product Name | PCB Connectors |
| Connector Type | SMA; SMA Female |