NCS-FRG-A360-1 is an SMA female right-angle connector designed for wireless, radar, instrumentation, and electronics applications, operating from DC to 18 GHz with a maximum VSWR of 1.4. The connector features a passivated stainless steel outer conductor and a gold-plated beryllium copper inner conductor, and is intended for use with NA360 cable. It has a tolerance of ±0.2 mm (±0.008 in).
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCS-FRG-A360-1 |
| Product Name | Cable Connectors |
| Connector Type | SMA |