The NCS-FL4G-S-02 is an SMA female connector designed for RF applications from DC to 26.5 GHz with a 50 Ω impedance. It features a maximum VSWR of 1.15, a voltage withstand rating of 1000 VDC, and operates from -55°C to +165°C. The connector has an inner conductor of gold-plated beryllium copper and an outer conductor of passivated SUS303 stainless steel, with a dielectric of PEI and PTFE. The mating cycle life is rated at 500 cycles. The part is specified in multiple bore sizes, with the base model accepting a pin of Φ0.23 mm and a maximum depth of 2 mm. The physical dimensions are provided in millimeters with a tolerance of ±0.2 mm.
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | NCS-FL4G-S-02 |
| Product Name | PCB Connectors |
| Connector Type | SMA; SMA Female |