The NCS-FL4G-S-01 is an SMA female PCB connector designed for RF applications up to 26.5 GHz, with a 50 Ω impedance and a maximum VSWR of 1.15. It features a gold-plated beryllium copper inner conductor and a passivated SUS303 stainless steel outer conductor, with a PEI and PTFE dielectric. The connector supports a mating cycle life of 500 cycles and operates within a temperature range of -55°C to +165°C. It withstands 1000 VDC and is available in variants with pin diameters of 0.23 mm, 0.30 mm, 0.38 mm, 0.46 mm, 0.51 mm, and 0.91 mm, with a maximum pin depth of 2 mm. The mechanical tolerance is ±0.2 mm.
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | NCS-FL4G-S-01 |
| Product Name | PCB Connectors |
| Connector Type | SMA; SMA Female |