NCS-FL4B-141-1 is an SMA female connector designed for wireless, radar, instrumentation, and electronic applications with a frequency range of DC to 18 GHz, a maximum VSWR of 1.25, and a 50 Ω impedance. It features a gold-plated brass outer conductor, a PTFE dielectric, and a gold-plated beryllium copper inner conductor, with a voltage withstand of 1000 VDC and a dielectric impedance of at least 5000 MΩ. The connector mates with NH400, NE141, or ND141 cables and has a tolerance of ±0.2 mm.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCS-FL4B-141-1 |
| Product Name | Cable Connectors |
| Connector Type | SMA |