NCS-FL4B-086-1 is an SMA female connector designed for RF applications up to 18 GHz, with a 50 Ω impedance, maximum VSWR of 1.25, and a dielectric impedance of 5000 MΩ minimum. It supports a minimum voltage withstand of 750 VDC and uses a gold-plated beryllium copper outer conductor and PTFE dielectric. The connector is compatible with NA220 mating cable and has a tolerance of ±0.2 mm. The inner conductor is brass.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCS-FL4B-086-1 |
| Product Name | Cable Connectors |
| Connector Type | SMA |