The NCS-FL2G-M is a female SMA connector designed for DC to 26.5 GHz applications, featuring a 50 Ω impedance, a maximum VSWR of 1.15, and a voltage withstand of 1000 VDC. It uses a passivated SUS303 stainless steel outer conductor, a PEI and PTFE dielectric, and a gold-plated beryllium copper inner conductor. The connector supports 500 mating cycles and operates across a temperature range of -55 to +165 ℃. The physical dimensions vary by model, with a body diameter ΦD1 of 4 mm, a mating interface diameter ΦD2 of either 0.38 mm or 0.8 mm, and length dimensions L1 and L2 between 2 and 4 mm. The mounting style is PCB surface mount.
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | NCS-FL2G-M |
| Product Name | PCB Connectors |
| Connector Type | SMA; SMA Female |