NCS-FL2B-141-1 is a SMA female connector with a 2-hole flange mount, designed for wireless, radar, instrumentation, and electronic applications. It supports DC to 18 GHz with a maximum VSWR of 1.25 and a 50 Ω impedance. The outer conductor is brass, and it mates with NH400, ND141, or NE141 cables. The part has a tolerance of ±0.2 mm (±0.008 in).
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCS-FL2B-141-1 |
| Product Name | Cable Connectors |
| Connector Type | SMA |