NCS-FL2B-086-1 is an SMA female connector for RF applications up to 18 GHz with a 50 Ω impedance, maximum VSWR of 1.25, and minimum dielectric impedance of 5000 MΩ. It withstands 750 VDC and is compatible with NH280, ND086, NE086, RG316, and RG316D cables. The outer conductor is brass. Tolerance is ±0.2 mm.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCS-FL2B-086-1 |
| Product Name | Cable Connectors |
| Connector Type | SMA |