The NCS-FG-Z600-1 is an SMA female connector designed for wireless, radar, instrument, and electronic applications with a DC to 18 GHz frequency range and a maximum VSWR of 1.3. It features a 50 Ω impedance, PTFE dielectric, gold-plated beryllium copper inner conductor, and passivated stainless steel outer conductor. The connector mates with NZ600 cable and has a minimum dielectric impedance of 5000 MΩ and a minimum voltage withstand of 1000 VDC. Tolerances are ±0.2 mm.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCS-FG-Z600-1 |
| Product Name | Cable Connectors |
| Connector Type | SMA |