The NCS-FG-G360-1 is an SMA female connector designed for use in wireless, radar, instrumentation, and electronic applications, with a frequency range of DC to 18 GHz, a maximum VSWR of 1.3, and a 50 Ω impedance. The connector features a passivated stainless steel outer conductor and a gold-plated beryllium copper inner conductor, and mates with NG360 cable. It has a tolerance of ±0.2 mm.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCS-FG-G360-1 |
| Product Name | Cable Connectors |
| Connector Type | SMA |