The NCS-FG-A800-2 is an SMA female connector designed for wireless, radar, instrumentation, and electronic applications with a frequency range of DC to 18 GHz, a maximum VSWR of 1.3, and a characteristic impedance of 50 Ω. The outer conductor is passivated stainless steel and the inner conductor is gold-plated beryllium copper. It mates with NA800 cable and has a tolerance of ±0.2 mm. The connector is not specified with any formal qualifications or certifications.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCS-FG-A800-2 |
| Product Name | Cable Connectors |
| Connector Type | SMA |