The NCS-FG-A360-1 is an SMA female connector designed for use in wireless, radar, instrumentation, and electronic applications, operating from DC to 18 GHz with a maximum VSWR of 1.3 and a 50-ohm impedance. The connector features a passivated stainless steel outer conductor and a gold-plated beryllium copper inner conductor, and mates with NA360 cable. No physical dimensions or mounting details are provided.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCS-FG-A360-1 |
| Product Name | Cable Connectors |
| Connector Type | SMA |