NCPS-MRB-D30-01 is an SMP male PCB connector designed for DC to 30 GHz applications, featuring a 50 Ω impedance, maximum VSWR of 1.6, and a mating cycle life of 500 cycles. The connector has a gold-plated brass outer conductor and a gold-plated beryllium copper inner conductor with PEEK dielectric, rated for -55°C to +125°C operation and 500 V withstand voltage. It meets a 48-hour salt fog exposure requirement and maintains a dielectric impedance of at least 5000 MΩ. The part uses a smooth bore detent mode and complies with ±0.2 mm dimensional tolerances.
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | NCPS-MRB-D30-01 |
| Product Name | PCB Connectors |
| Connector Type | SMP; SMP Male |