The NCPL-MB-B20-01 is a SMP male PCB connector designed for DC to 40 GHz applications in wireless, radar, and test instrumentation. It features a 50 Ω impedance, gold-plated brass outer conductor, and gold-plated beryllium copper inner conductor with PTFE dielectric. The connector supports 250 mating cycles, has a voltage withstand rating of 500 VDC, and operates from -55 °C to +125 °C. The dielectric resistance is guaranteed at a minimum of 5000 MΩ. Dimensions include a tolerance of ±0.2 mm (±0.008 in), and it uses a limited detent mating mechanism.
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | NCPL-MB-B20-01 |
| Product Name | PCB Connectors |
| Connector Type | SMP; SMP Male |