The NCPF-ML2G-M38 is a SMP male PCB connector designed for DC to 40 GHz applications, featuring a 50 Ω impedance, maximum VSWR of 1.3, and a voltage withstand rating of 335 VDC. The outer conductor is passivated SUS303 stainless steel, the inner conductor is gold-plated kovar or beryllium copper, and the dielectric is PEI and PTFE or PEI. It operates from -55 °C to +165 °C, with mechanical tolerances of ±0.2 mm and a full detent engagement. The connector has a maximum inner conductor resistance of 6 mΩ and outer conductor resistance of 2 mΩ, with a dielectric impedance of at least 5000 MΩ.
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | NCPF-ML2G-M38 |
| Product Name | PCB Connectors |
| Connector Type | SMP; SMP Male |